Status: | Unknown |
---|---|
Series: | RxxP2xx Series |
RoHS: | Unknown |
Prices starting from US$11.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.43
|
No stock
|
Buy Now | |
Future Electronics
from US$11.39
|
125
in stock
|
Buy Now | |
Schukat Electronic
from US$11.83
|
103
in stock
|
Buy Now | |
Rutronik
from US$13.78
|
-
|
Buy Now | |
Newark Electronics
from US$13.12
|
-
|
Buy Now | |
RS Americas
from US$13.84
|
-
|
Buy Now | |
element14
from US$12.90
|
-
|
Buy Now | |
Richardson RFPD
from US$11.47
|
-
|
Buy Now | |
Sager
from US$11.27
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RxxP2xx Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN 60601 |
Approvals & Standards | IEC 60601 |
Isolation Voltage | 5.2kV |
Power Rating | 2W |
R05P205 Series 2 W Single Output 5 V DC/DC Converter - SIP-7 | Future Electronics |
DC/DC Conv 5V:5V 400mA 2W SIP7 | Schukat Electronic |
DC/DC Mod 05V to 05V 2W 6.4kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.4A | Newark Electronics |
DC/DC Converter | RS Americas |
DC-DC CONVERTER, MEDICAL, 5V, 0.4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W DC/DC 5.2kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a R05P205S?
Additional datasheets, footprints and schematics for R05P205S are listed on our Part Details page. You can also find images and similar parts to R05P205S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R05P205S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R05P205S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R05P205S fall under?
The R05P205S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to R05P205S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R05P205S you can contact the distributor directly for product support, shipping queries etc.
Is the R05P205S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R05P205S have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for R05P205S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R05P205S often in real-time on the comparison pages.
What if I can't find stock of R05P205S?
You can fill out our help required form which you can use to request a quote for R05P205S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.