Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 25A |
---|---|
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Isolation Voltage | 2.5kV |
Supply Frequency | 60Hz |
Operating Temperature Min | - |
Operating Temperature Max | 65°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
Contact Rating | 10 A |
External Depth | 41mm |
External Length / Height | 78mm |
External Width | 85mm |
For Use With | Quartz Lamps Conventional Resistive Heating Elements Inductive Loads |
Shaft Diameter | 6.3mm |
Supply Voltage | 230V |
Surge Current | 320A |
QVR/RFI variable power regulator,10A | RS |
Power Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a QVR-TB-RFI?
Additional datasheets, footprints and schematics for QVR-TB-RFI are listed on our Part Details page. You can also find images and similar parts to QVR-TB-RFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QVR-TB-RFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QVR-TB-RFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QVR-TB-RFI fall under?
The QVR-TB-RFI is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to QVR-TB-RFI when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QVR-TB-RFI you can contact the distributor directly for product support, shipping queries etc.
Is the QVR-TB-RFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QVR-TB-RFI have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for QVR-TB-RFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QVR-TB-RFI often in real-time on the comparison pages.
What if I can't find stock of QVR-TB-RFI?
You can fill out our help required form which you can use to request a quote for QVR-TB-RFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.