Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 25A |
---|---|
Supply Voltage Min | 110VAC |
Supply Voltage Max | 230VAC |
Isolation Voltage | 2.5kV |
Supply Frequency | 60Hz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
Current Limit I Scr | 25A |
External Depth | 41mm |
External Length / Height | 58mm |
External Width | 65mm |
Fixing Hole Diameter | 10mm |
For Use With | Quartz Lamps Conventional Resistive Heating Elements Inductive Loads |
Load Current | 10A |
RMS Current (Irms) | 17A |
Supply Voltage Range | 110V AC to 230V AC |
Surge Current | 320A |
Voltage Vf Typ | 1.5V |
Controller, Phase Angle, 25A, 230V, 60Hz | Newark Electronics |
POWER CONTROLLER, 17A | element14 |
Where can I find additional details, specifications and documents for a QVR/S-RFI 17?
Additional datasheets, footprints and schematics for QVR/S-RFI 17 are listed on our Part Details page. You can also find images and similar parts to QVR/S-RFI 17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QVR/S-RFI 17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QVR/S-RFI 17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QVR/S-RFI 17 fall under?
The QVR/S-RFI 17 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to QVR/S-RFI 17 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QVR/S-RFI 17 you can contact the distributor directly for product support, shipping queries etc.
Is the QVR/S-RFI 17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QVR/S-RFI 17 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QVR/S-RFI 17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QVR/S-RFI 17 often in real-time on the comparison pages.
What if I can't find stock of QVR/S-RFI 17?
You can fill out our help required form which you can use to request a quote for QVR/S-RFI 17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.