Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 240W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 32V |
DC / DC Converter Mounting | DIN Rail |
DC / DC Converter Output Type | Fixed Adjustable |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | DC/DC Converter |
For Use With | Process Control Equipment & Industrial Applications |
Output Current Max | 10A |
Output Voltage Nom. | 24V |
Dc-Dc Converter, Module, 1 O/P, 10A, 240W | Newark Electronics |
DC/DC CONVERTER, 24V, 10A | Farnell |
Where can I find additional details, specifications and documents for a QUINT-PS-24DC/24DC/10?
Additional datasheets, footprints and schematics for QUINT-PS-24DC/24DC/10 are listed on our Part Details page. You can also find images and similar parts to QUINT-PS-24DC/24DC/10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUINT-PS-24DC/24DC/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUINT-PS-24DC/24DC/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUINT-PS-24DC/24DC/10 fall under?
The QUINT-PS-24DC/24DC/10 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QUINT-PS-24DC/24DC/10 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUINT-PS-24DC/24DC/10 you can contact the distributor directly for product support, shipping queries etc.
Is the QUINT-PS-24DC/24DC/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUINT-PS-24DC/24DC/10 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for QUINT-PS-24DC/24DC/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUINT-PS-24DC/24DC/10 often in real-time on the comparison pages.
What if I can't find stock of QUINT-PS-24DC/24DC/10?
You can fill out our help required form which you can use to request a quote for QUINT-PS-24DC/24DC/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.