QSH5718-76-28-189-10000-AT Trinamic Parts by Trinamic

STEPPER MOTOR MODULE 2-PH 2.8A 1.89NM

Status: Unknown
Series: QMot QSH5718 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$161.46

Distributor Stock
Logo for Farnell
Farnell
from US$226.89
No stock
Buy Now
Logo for element14
element14
from US$161.46
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Coil Type -
Torque Max 1.89N-m
Current Rating 2.8A
No. of Phases Two Phase
Resistance 1.13ohm
Inductance 3.6mH
Inertia 480g-cm²
Product Range QMot QSH5718 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

STEPPER MOTOR MODULE, 2-PH, 2.8A, 1.89NM | Farnell
Stepper Motor, 2-Ph, 2.8A, 1.89N-M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QSH5718-76-28-189-10000-AT?

Additional datasheets, footprints and schematics for QSH5718-76-28-189-10000-AT are listed on our Part Details page. You can also find images and similar parts to QSH5718-76-28-189-10000-AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QSH5718-76-28-189-10000-AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH5718-76-28-189-10000-AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QSH5718-76-28-189-10000-AT fall under?

The QSH5718-76-28-189-10000-AT is listed under Trinamic Parts.

Can I view similar or alternative parts?

You can view similar parts to QSH5718-76-28-189-10000-AT when available in the Trinamic Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QSH5718-76-28-189-10000-AT you can contact the distributor directly for product support, shipping queries etc.

Is the QSH5718-76-28-189-10000-AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QSH5718-76-28-189-10000-AT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for QSH5718-76-28-189-10000-AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QSH5718-76-28-189-10000-AT often in real-time on the comparison pages.

What if I can't find stock of QSH5718-76-28-189-10000-AT?

You can fill out our help required form which you can use to request a quote for QSH5718-76-28-189-10000-AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay