Status: | Unknown |
---|---|
Series: | QSBT4 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
22,660
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
163,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
13,004
in stock
|
Buy Now | |
element14
from US$0.40
|
13,004
in stock
|
Buy Now | |
Farnell
from US$0.36
|
13,004
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
660
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Voltage | 30V |
Power Dissipation Pd | 200mW |
Product Range | QSBT4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 600mA |
Diode Configuration | Bridge |
Diode Type | Schottky |
Forward Current If(AV) | 100mA |
Forward Surge Current Ifsm Max | 600mA |
Forward Voltage VF Max | 1V |
Junction Temperature Tj Max | 125°C |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 30V |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Surface Mount Device |
QSBT40 Series 30 V 600 mA Quad Data Line Schottky Bus Terminator - SOT-363 | Future Electronics |
Diode Schottky 30V 0.2A 6Pin SOT363 | RS |
Schottky Diode, 100Ma, 30V, Sot-363 | Newark Electronics |
DIODE, SCHOTTKY, BUS TERM, 30V, SOT363 | element14 |
Diode Schottky 30V 0.2A 6-Pin SOT-363 T/R | Avnet America |
Diode Schottky 30V 0.2A 6Pin SOT363 | Diodes Inc QSBT40-7-F | RS Americas |
Where can I find additional details, specifications and documents for a QSBT40-7-F?
Additional datasheets, footprints and schematics for QSBT40-7-F are listed on our Part Details page. You can also find images and similar parts to QSBT40-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSBT40-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSBT40-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSBT40-7-F fall under?
The QSBT40-7-F is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to QSBT40-7-F when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSBT40-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the QSBT40-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSBT40-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for QSBT40-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSBT40-7-F often in real-time on the comparison pages.
What if I can't find stock of QSBT40-7-F?
You can fill out our help required form which you can use to request a quote for QSBT40-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.