Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 56V |
Output Current Min | 0A |
Output Current Max | 4A |
Power Rating | 112W |
RoHS Compliant | Yes |
PSU 1 output standard & bus interface | RS |
Power supply: laboratory | Transfer Multisort Elektronik |
Power Supply, Bench, Adj, 1O/P, 56V | Newark Electronics |
Aim-TTi QL564 SII Power Supply Single 0-56V/0-4A | Rapid Electronics |
Where can I find additional details, specifications and documents for a QL564 SII?
Additional datasheets, footprints and schematics for QL564 SII are listed on our Part Details page. You can also find images and similar parts to QL564 SII on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QL564 SII on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QL564 SII price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QL564 SII fall under?
The QL564 SII is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QL564 SII when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QL564 SII you can contact the distributor directly for product support, shipping queries etc.
Is the QL564 SII RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QL564 SII have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for QL564 SII.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QL564 SII often in real-time on the comparison pages.
What if I can't find stock of QL564 SII?
You can fill out our help required form which you can use to request a quote for QL564 SII from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.