Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulator Body Material | Polymer Elastomer Graphite Loaded |
---|---|
Thermal Conductivity | 2W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 0.127mm |
Volume Resistivity | 10ohm-m |
Thermal Impedance | 0.65°C/W |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Electrical Property Ins / Con | Conductive |
External Depth | 0.13mm |
External Width | 300mm |
Length | 300mm |
Material | Graphite Loaded Polymer Elastomer |
Operating Temperature Max | 180°C |
Operating Temperature Min | -60°C |
Operating Temperature Range | -60°C to +180°C |
Overall Width | 300mm |
Packages Cooled | TO-220 |
Thermal Resistance | 1.3°C/W |
Type | Thermal Pad |
Where can I find additional details, specifications and documents for a Q3AC 300MMX300MM SHEET?
Additional datasheets, footprints and schematics for Q3AC 300MMX300MM SHEET are listed on our Part Details page. You can also find images and similar parts to Q3AC 300MMX300MM SHEET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for Q3AC 300MMX300MM SHEET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view Q3AC 300MMX300MM SHEET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does Q3AC 300MMX300MM SHEET fall under?
The Q3AC 300MMX300MM SHEET is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to Q3AC 300MMX300MM SHEET when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the Q3AC 300MMX300MM SHEET you can contact the distributor directly for product support, shipping queries etc.
Is the Q3AC 300MMX300MM SHEET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for Q3AC 300MMX300MM SHEET have stock available?
There is no stock from authorised distributors for Q3AC 300MMX300MM SHEET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for Q3AC 300MMX300MM SHEET often in real-time on the comparison pages.
What if I can't find stock of Q3AC 300MMX300MM SHEET?
You can fill out our help required form which you can use to request a quote for Q3AC 300MMX300MM SHEET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.