Status: | Active |
---|---|
Series: | PZTA42 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
No stock
|
Buy Now | |
element14
from US$0.16
|
44,398
in stock
|
Buy Now | |
Farnell
from US$0.15
|
44,283
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,945
in stock
|
Buy Now | |
RS
from US$0.12
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Package is Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | PZTA42 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
TRANSISTOR | element14 |
Small Signal Hi-V NPN, PZTA42T1G | RS |
Bipolar Transistor, Npn, 300V | Newark Electronics |
PZT Series 300 V 50 mA SMT NPN Silicon Transistor - SOT-223 | Future Electronics |
Trans GP BJT NPN 300V 0.05A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
ON Semi PZTA42T1G NPN High Voltage Bipolar Transistor, 0.05 A, 300 V SOT-223 | ON Semiconductor PZTA42T1G | RS Americas |
Where can I find additional details, specifications and documents for a PZTA42T1G?
Additional datasheets, footprints and schematics for PZTA42T1G are listed on our Part Details page. You can also find images and similar parts to PZTA42T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZTA42T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZTA42T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZTA42T1G fall under?
The PZTA42T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZTA42T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZTA42T1G you can contact the distributor directly for product support, shipping queries etc.
Is the PZTA42T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZTA42T1G have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for PZTA42T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZTA42T1G often in real-time on the comparison pages.
What if I can't find stock of PZTA42T1G?
You can fill out our help required form which you can use to request a quote for PZTA42T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.