Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
4,000
in stock
|
Buy Now | |
element14
from US$0.24
|
3,701
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,701
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
3,433
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | PZTA06 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 100 |
PTM Max (W) | 1 |
Package Type | SOT-223-4 / TO-261-4 |
Npn 80V Bjt Sot223 Sngl Rohs Compliant: Yes |Onsemi PZTA06 | Newark Electronics |
Trans GP BJT NPN 80V 0.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
TRANSISTOR, BIPOL, NPN, 80V, SOT-223-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor NPN 80V 500mA Amp SOT-223 | RS |
PZTA06 Series 80 V 1 W 0.5 A Surface Mount NPN General Purpose Amplifier-SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a PZTA06?
Additional datasheets, footprints and schematics for PZTA06 are listed on our Part Details page. You can also find images and similar parts to PZTA06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZTA06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZTA06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZTA06 fall under?
The PZTA06 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZTA06 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZTA06 you can contact the distributor directly for product support, shipping queries etc.
Is the PZTA06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZTA06 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PZTA06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZTA06 often in real-time on the comparison pages.
What if I can't find stock of PZTA06?
You can fill out our help required form which you can use to request a quote for PZTA06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.