Status: | Unknown |
---|---|
Series: | PZB300 Series |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
153
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
384
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.09
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
153
in stock
|
Buy Now | |
element14
from US$1.78
|
153
in stock
|
Buy Now | |
Avnet Abacus
-
|
150
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
-
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Suppression Class | X2 / Y2 |
Product Range | PZB300 Series |
Voltage Rating X | 275V |
Voltage Rating Y | 275V |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Application | Safety / Suppression |
External Depth | 12.5mm |
External Length / Height | 16mm |
External Width | 24mm |
Lead Spacing | 20mm |
Voltage Rating VAC | 275V |
KEMET XY Combination, 150nF, 275V, 20% | Distrelec |
Filter: anti-interference | Transfer Multisort Elektronik |
Cap, 0.15Μf, 20%, Paper, Radial | Newark Electronics |
CAP, 0.15µF, 20%, PAPER, RADIAL | element14 |
Safety Capacitor, 0.15 uF, 275 VAC, 275 VAC, � 20%, Delta EMI X2 / Y2 / Y2, Metallized Paper, Radial Box - 3 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PZB300MC23R30?
Additional datasheets, footprints and schematics for PZB300MC23R30 are listed on our Part Details page. You can also find images and similar parts to PZB300MC23R30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZB300MC23R30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZB300MC23R30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZB300MC23R30 fall under?
The PZB300MC23R30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PZB300MC23R30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZB300MC23R30 you can contact the distributor directly for product support, shipping queries etc.
Is the PZB300MC23R30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PZB300MC23R30 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PZB300MC23R30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZB300MC23R30 often in real-time on the comparison pages.
What if I can't find stock of PZB300MC23R30?
You can fill out our help required form which you can use to request a quote for PZB300MC23R30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.