Status: | Unknown |
---|---|
Series: | PYR Resistors |
RoHS: | Unknown |
Prices starting from US$4.07
Accessory Type | Voltage Balencing Resistor 47K |
---|---|
Clip Diameter | - |
Product Range | PYR Resistors |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +105°C |
Power Rating | 13W |
Resistance | 47kohm |
Resistance Tolerance | ± 5% |
Resistor Element Material | Metal Film |
Resistor Mounting | Panel |
Resistor Terminals | Axial Leaded |
Voltage Rating | 700V |
Voltage balancing resistor,47kohm 10W | RS |
VOLTAGE BALANCING RESISTOR, 47K | element14 |
KEMET Voltage balance/discharge resistor 47 kOhm | Distrelec |
Resist 7Kv |Kemet PYR5008-47 | Newark Electronics |
PYR5008 Series Radial High Voltage Resistor 47kOhms +/-5% 10 W@ 40degC | KEMET PYR5008/47 | RS Americas |
Res Wirewound 47K Ohm 5% Ceramic Solder Lug Bracket Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a PYR5008-47?
Additional datasheets, footprints and schematics for PYR5008-47 are listed on our Part Details page. You can also find images and similar parts to PYR5008-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PYR5008-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PYR5008-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PYR5008-47 fall under?
The PYR5008-47 is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to PYR5008-47 when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PYR5008-47 you can contact the distributor directly for product support, shipping queries etc.
Is the PYR5008-47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PYR5008-47 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for PYR5008-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PYR5008-47 often in real-time on the comparison pages.
What if I can't find stock of PYR5008-47?
You can fill out our help required form which you can use to request a quote for PYR5008-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.