Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 3.333A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 12V 3.333A 40W 9-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXF4048WS12?
Additional datasheets, footprints and schematics for PXF4048WS12 are listed on our Part Details page. You can also find images and similar parts to PXF4048WS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXF4048WS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXF4048WS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXF4048WS12 fall under?
The PXF4048WS12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PXF4048WS12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXF4048WS12 you can contact the distributor directly for product support, shipping queries etc.
Is the PXF4048WS12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXF4048WS12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for PXF4048WS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXF4048WS12 often in real-time on the comparison pages.
What if I can't find stock of PXF4048WS12?
You can fill out our help required form which you can use to request a quote for PXF4048WS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.