Status: | Unknown |
---|---|
Series: | PXF Series |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.667A |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | -1.667A |
Product Range | PXF Series |
Module DC-DC 2-OUT 12V/-12V 1.667A/-1.667A 40W 8-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXF4024WD12?
Additional datasheets, footprints and schematics for PXF4024WD12 are listed on our Part Details page. You can also find images and similar parts to PXF4024WD12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXF4024WD12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXF4024WD12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXF4024WD12 fall under?
The PXF4024WD12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PXF4024WD12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXF4024WD12 you can contact the distributor directly for product support, shipping queries etc.
Is the PXF4024WD12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXF4024WD12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PXF4024WD12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXF4024WD12 often in real-time on the comparison pages.
What if I can't find stock of PXF4024WD12?
You can fill out our help required form which you can use to request a quote for PXF4024WD12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.