Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 6A |
Width | 40.64mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 5V 6A 30W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXE3024S05?
Additional datasheets, footprints and schematics for PXE3024S05 are listed on our Part Details page. You can also find images and similar parts to PXE3024S05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXE3024S05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXE3024S05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXE3024S05 fall under?
The PXE3024S05 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXE3024S05 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXE3024S05 you can contact the distributor directly for product support, shipping queries etc.
Is the PXE3024S05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXE3024S05 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PXE3024S05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXE3024S05 often in real-time on the comparison pages.
What if I can't find stock of PXE3024S05?
You can fill out our help required form which you can use to request a quote for PXE3024S05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.