Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 3.3V 6A 18W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXE3012S3P3?
Additional datasheets, footprints and schematics for PXE3012S3P3 are listed on our Part Details page. You can also find images and similar parts to PXE3012S3P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXE3012S3P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXE3012S3P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXE3012S3P3 fall under?
The PXE3012S3P3 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PXE3012S3P3 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXE3012S3P3 you can contact the distributor directly for product support, shipping queries etc.
Is the PXE3012S3P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXE3012S3P3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for PXE3012S3P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXE3012S3P3 often in real-time on the comparison pages.
What if I can't find stock of PXE3012S3P3?
You can fill out our help required form which you can use to request a quote for PXE3012S3P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.