Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$57.87
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.67A |
Width | 40.64mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 12V 1.67A 20W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXE2024WS12?
Additional datasheets, footprints and schematics for PXE2024WS12 are listed on our Part Details page. You can also find images and similar parts to PXE2024WS12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXE2024WS12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXE2024WS12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXE2024WS12 fall under?
The PXE2024WS12 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXE2024WS12 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXE2024WS12 you can contact the distributor directly for product support, shipping queries etc.
Is the PXE2024WS12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXE2024WS12 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PXE2024WS12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXE2024WS12 often in real-time on the comparison pages.
What if I can't find stock of PXE2024WS12?
You can fill out our help required form which you can use to request a quote for PXE2024WS12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.