Status: | Unknown |
---|---|
Series: | PXE Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | PXE Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 40.6mm |
Height | 10.2mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE CSA EN UL |
Approvals & Standards | CE CSA UL |
Efficiency | 79% |
Isolation Voltage | 1.6kV |
Output Power (Pout) | 20W |
Power Rating | 20W |
Supply Voltage | 24V |
Module DC-DC 1-OUT 5V 4A 20W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXE20-24WS-05?
Additional datasheets, footprints and schematics for PXE20-24WS-05 are listed on our Part Details page. You can also find images and similar parts to PXE20-24WS-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXE20-24WS-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXE20-24WS-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXE20-24WS-05 fall under?
The PXE20-24WS-05 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PXE20-24WS-05 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXE20-24WS-05 you can contact the distributor directly for product support, shipping queries etc.
Is the PXE20-24WS-05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXE20-24WS-05 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PXE20-24WS-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXE20-24WS-05 often in real-time on the comparison pages.
What if I can't find stock of PXE20-24WS-05?
You can fill out our help required form which you can use to request a quote for PXE20-24WS-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.