Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | -12V |
Width | 25.4mm |
RoHS Compliant | Yes |
Module DC-DC 2-OUT 12V/-12V 1.25A/-1.25A 30W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXD3024WD12?
Additional datasheets, footprints and schematics for PXD3024WD12 are listed on our Part Details page. You can also find images and similar parts to PXD3024WD12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXD3024WD12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXD3024WD12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXD3024WD12 fall under?
The PXD3024WD12 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXD3024WD12 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXD3024WD12 you can contact the distributor directly for product support, shipping queries etc.
Is the PXD3024WD12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXD3024WD12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PXD3024WD12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXD3024WD12 often in real-time on the comparison pages.
What if I can't find stock of PXD3024WD12?
You can fill out our help required form which you can use to request a quote for PXD3024WD12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.