Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 667mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | -667mA |
Output Voltage - Output 3 | - |
Module DC-DC 2-OUT 15V/-15V 0.667A/-0.667A 20W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXD2024D15?
Additional datasheets, footprints and schematics for PXD2024D15 are listed on our Part Details page. You can also find images and similar parts to PXD2024D15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXD2024D15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXD2024D15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXD2024D15 fall under?
The PXD2024D15 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PXD2024D15 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXD2024D15 you can contact the distributor directly for product support, shipping queries etc.
Is the PXD2024D15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXD2024D15 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PXD2024D15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXD2024D15 often in real-time on the comparison pages.
What if I can't find stock of PXD2024D15?
You can fill out our help required form which you can use to request a quote for PXD2024D15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.