Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 6.6W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 2A |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 3.3V 2A 6.6W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXD1024S3P3?
Additional datasheets, footprints and schematics for PXD1024S3P3 are listed on our Part Details page. You can also find images and similar parts to PXD1024S3P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXD1024S3P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXD1024S3P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXD1024S3P3 fall under?
The PXD1024S3P3 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXD1024S3P3 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXD1024S3P3 you can contact the distributor directly for product support, shipping queries etc.
Is the PXD1024S3P3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXD1024S3P3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PXD1024S3P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXD1024S3P3 often in real-time on the comparison pages.
What if I can't find stock of PXD1024S3P3?
You can fill out our help required form which you can use to request a quote for PXD1024S3P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.