Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 8.3W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 2.5A |
Width | 20.3mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 3.3V 2.5A 8.3W 7-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a PXC-M10-48WS3P3-A?
Additional datasheets, footprints and schematics for PXC-M10-48WS3P3-A are listed on our Part Details page. You can also find images and similar parts to PXC-M10-48WS3P3-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXC-M10-48WS3P3-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXC-M10-48WS3P3-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXC-M10-48WS3P3-A fall under?
The PXC-M10-48WS3P3-A is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXC-M10-48WS3P3-A when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXC-M10-48WS3P3-A you can contact the distributor directly for product support, shipping queries etc.
Is the PXC-M10-48WS3P3-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXC-M10-48WS3P3-A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PXC-M10-48WS3P3-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXC-M10-48WS3P3-A often in real-time on the comparison pages.
What if I can't find stock of PXC-M10-48WS3P3-A?
You can fill out our help required form which you can use to request a quote for PXC-M10-48WS3P3-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.