Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 416mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Input Voltage DC Min | 9V |
Module DC-DC 1-OUT 24V 0.416A 10W 7-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a PXC-M10-24WS24-A?
Additional datasheets, footprints and schematics for PXC-M10-24WS24-A are listed on our Part Details page. You can also find images and similar parts to PXC-M10-24WS24-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXC-M10-24WS24-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXC-M10-24WS24-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXC-M10-24WS24-A fall under?
The PXC-M10-24WS24-A is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PXC-M10-24WS24-A when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXC-M10-24WS24-A you can contact the distributor directly for product support, shipping queries etc.
Is the PXC-M10-24WS24-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PXC-M10-24WS24-A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for PXC-M10-24WS24-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXC-M10-24WS24-A often in real-time on the comparison pages.
What if I can't find stock of PXC-M10-24WS24-A?
You can fill out our help required form which you can use to request a quote for PXC-M10-24WS24-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.