Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 333mA |
Output Voltage - Output 2 | -15V |
Width | 20.3mm |
RoHS Compliant | Yes |
Module DC-DC 2-OUT -15V/15V -0.333A/0.333A 10W 7-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a PXC-M10-24WD15-A?
Additional datasheets, footprints and schematics for PXC-M10-24WD15-A are listed on our Part Details page. You can also find images and similar parts to PXC-M10-24WD15-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXC-M10-24WD15-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXC-M10-24WD15-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXC-M10-24WD15-A fall under?
The PXC-M10-24WD15-A is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXC-M10-24WD15-A when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXC-M10-24WD15-A you can contact the distributor directly for product support, shipping queries etc.
Is the PXC-M10-24WD15-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXC-M10-24WD15-A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PXC-M10-24WD15-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXC-M10-24WD15-A often in real-time on the comparison pages.
What if I can't find stock of PXC-M10-24WD15-A?
You can fill out our help required form which you can use to request a quote for PXC-M10-24WD15-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.