Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.5A |
Output Voltage - Output 2 | -5V |
Width | 25.4mm |
RoHS Compliant | Yes |
Module DC-DC 2-OUT 5V/-5V 1.5A/-1.5A 15W 6-Pin | Avnet America |
Where can I find additional details, specifications and documents for a PXB15-24WD05/N?
Additional datasheets, footprints and schematics for PXB15-24WD05/N are listed on our Part Details page. You can also find images and similar parts to PXB15-24WD05/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PXB15-24WD05/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PXB15-24WD05/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PXB15-24WD05/N fall under?
The PXB15-24WD05/N is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PXB15-24WD05/N when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PXB15-24WD05/N you can contact the distributor directly for product support, shipping queries etc.
Is the PXB15-24WD05/N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PXB15-24WD05/N have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for PXB15-24WD05/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PXB15-24WD05/N often in real-time on the comparison pages.
What if I can't find stock of PXB15-24WD05/N?
You can fill out our help required form which you can use to request a quote for PXB15-24WD05/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.