PWR70C Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 15V, -15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.90

Distributor Stock
Logo for Newark
Newark
from US$69.77
No stock
Buy Now
Logo for Sager
Sager
from US$59.90
76
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$72.29
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$77.27
-
Buy Now
Logo for Avnet America
Avnet America
from US$61.20
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$64.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 3W
Output Voltage - Output 1 15V
Output Current - Output 1 100mA
Output Voltage - Output 2 -15V
Width 28.58mm
RoHS Compliant Yes

Alternative Descriptions

Isolated DC/DC Converters - Through Hole 3W UNREG. DC/DC CONV | Sager
DC/DC Mod 15V to +/-15V 3W 5kV | Rutronik
Dc-Dc Converter, Iso Pol, 2 O/P, 3W, 15V, -15V | Newark Electronics
Isolated DC/DC Converters 15V+/-15Vout +/-15mA 3W High Iso Unreg | Future Electronics
DC/DC Power Supply Dual-OUT 15V/-15V 0.1A/-0.1A 3W | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PWR70C?

Additional datasheets, footprints and schematics for PWR70C are listed on our Part Details page. You can also find images and similar parts to PWR70C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PWR70C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR70C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PWR70C fall under?

The PWR70C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to PWR70C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PWR70C you can contact the distributor directly for product support, shipping queries etc.

Is the PWR70C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PWR70C have stock available?

Authorised distributors including Sager, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PWR70C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PWR70C often in real-time on the comparison pages.

What if I can't find stock of PWR70C?

You can fill out our help required form which you can use to request a quote for PWR70C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay