Status: | Unknown |
---|---|
Series: | PWR Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 24ohm |
Product Range | PWR Series |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Wirewound Resistor, Pwr Series, 24 Ohm, 3 W, - 5%, Smd |Bourns PWR5322W24R0JE | Newark Electronics |
SMD Chip Resistor, 24 Ohm, ± 5%, 3 W, 5322 [1355 Metric], Wire Wound, High Power | Avnet America |
RES, 24R, 5%, 3W, WIREWOUND | element14 |
24 OHM 3W 5% | TTI Europe |
SMD Chip Resistor, 24 Ohm, � 5%, 3 W, 5322 [1355 Metric], Wire Wound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR5322W24R0JE?
Additional datasheets, footprints and schematics for PWR5322W24R0JE are listed on our Part Details page. You can also find images and similar parts to PWR5322W24R0JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR5322W24R0JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR5322W24R0JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR5322W24R0JE fall under?
The PWR5322W24R0JE is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR5322W24R0JE when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR5322W24R0JE you can contact the distributor directly for product support, shipping queries etc.
Is the PWR5322W24R0JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR5322W24R0JE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for PWR5322W24R0JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR5322W24R0JE often in real-time on the comparison pages.
What if I can't find stock of PWR5322W24R0JE?
You can fill out our help required form which you can use to request a quote for PWR5322W24R0JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.