Status: | Unknown |
---|---|
Series: | PWR Series |
RoHS: | Unknown |
Resistor Case Style | 4525 [11464 Metric] |
---|---|
Resistance | 10kohm |
Product Range | PWR Series |
Voltage Rating | 173V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Wirewound Resistor, Pwr Series, 10 Kohm, 2 W, - 5%, 173 V, 4525 [11464 Metric] |Bourns PWR4525W1002J | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 5%, 2 W, 4525 [1149 Metric], Wire Wound, Power | Avnet America |
10K OHM 2W 5% | TTI Europe |
SMD Chip Resistor, 10 kOhm, � 5%, 2 W, 4525 [1149 Metric], Wire Wound, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR4525W1002J?
Additional datasheets, footprints and schematics for PWR4525W1002J are listed on our Part Details page. You can also find images and similar parts to PWR4525W1002J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR4525W1002J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR4525W1002J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR4525W1002J fall under?
The PWR4525W1002J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR4525W1002J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR4525W1002J you can contact the distributor directly for product support, shipping queries etc.
Is the PWR4525W1002J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR4525W1002J have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for PWR4525W1002J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR4525W1002J often in real-time on the comparison pages.
What if I can't find stock of PWR4525W1002J?
You can fill out our help required form which you can use to request a quote for PWR4525W1002J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.