Status: | Unknown |
---|---|
Series: | PWR263S Series |
RoHS: | Unknown |
Prices starting from US$2.34
Resistor Case Style | TO-263 (D2PAK) |
---|---|
Resistance | 33ohm |
Product Range | PWR263S Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 20W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Fixed Resistor Metal Glaze/thick Film 20W | Rapid Electronics |
Fixed Resistor, Metal Glaze/Thick Film, 20W, 33Ohm, 250V, 1% +/-Tol, 100Ppm/Cel, Surface Mount, 4140 Rohs Compliant: Yes |Bourns PWR263S-20-33R0F | Newark Electronics |
Thick Film High Power Resistor, Surface Mount, TO-263,33Ohm +/-1% 20W +/-100ppm/C | Bourns PWR263S-20-33R0F | RS Americas |
RES, 33R, 1%, TO-263, POWER | element14 |
SMD Chip Resistor, 33 Ohm, � 1%, 20 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR263S-20-33R0F?
Additional datasheets, footprints and schematics for PWR263S-20-33R0F are listed on our Part Details page. You can also find images and similar parts to PWR263S-20-33R0F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR263S-20-33R0F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR263S-20-33R0F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR263S-20-33R0F fall under?
The PWR263S-20-33R0F is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PWR263S-20-33R0F when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR263S-20-33R0F you can contact the distributor directly for product support, shipping queries etc.
Is the PWR263S-20-33R0F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR263S-20-33R0F have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PWR263S-20-33R0F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR263S-20-33R0F often in real-time on the comparison pages.
What if I can't find stock of PWR263S-20-33R0F?
You can fill out our help required form which you can use to request a quote for PWR263S-20-33R0F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.