Status: | Unknown |
---|---|
Series: | PWR263S Series |
RoHS: | Unknown |
Resistor Case Style | TO-263 (D2PAK) |
---|---|
Resistance | 10kohm |
Product Range | PWR263S Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 20W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Power Resistor 1% Rohs Compliant: Yes |Bourns PWR263S-20-1002F | Newark Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 20 W, Thick Film, Power | Avnet America |
SMD Chip Resistor, 10 kOhm, � 1%, 20 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR263S-20-1002F?
Additional datasheets, footprints and schematics for PWR263S-20-1002F are listed on our Part Details page. You can also find images and similar parts to PWR263S-20-1002F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR263S-20-1002F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR263S-20-1002F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR263S-20-1002F fall under?
The PWR263S-20-1002F is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PWR263S-20-1002F when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR263S-20-1002F you can contact the distributor directly for product support, shipping queries etc.
Is the PWR263S-20-1002F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR263S-20-1002F have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for PWR263S-20-1002F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR263S-20-1002F often in real-time on the comparison pages.
What if I can't find stock of PWR263S-20-1002F?
You can fill out our help required form which you can use to request a quote for PWR263S-20-1002F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.