Status: | Unknown |
---|---|
Series: | PWR247T-100 Series |
RoHS: | Unknown |
Resistance | 15ohm |
---|---|
Product Range | PWR247T-100 Series |
Power Rating | 100W |
Resistor Element Material | Thick Film |
Resistor Case Style | TO-247 |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Resistor, 15 Ohm, ± 5%, 100 W, TO-247, Thick Film, High Power | Avnet America |
Power Resistor, TO-247 housing,15R0 5% 100W, PWR247T-100 Series | Bourns PWR247T-100-15R0J | RS Americas |
Where can I find additional details, specifications and documents for a PWR247T-100-15R0J?
Additional datasheets, footprints and schematics for PWR247T-100-15R0J are listed on our Part Details page. You can also find images and similar parts to PWR247T-100-15R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR247T-100-15R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR247T-100-15R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR247T-100-15R0J fall under?
The PWR247T-100-15R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR247T-100-15R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR247T-100-15R0J you can contact the distributor directly for product support, shipping queries etc.
Is the PWR247T-100-15R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR247T-100-15R0J have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for PWR247T-100-15R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR247T-100-15R0J often in real-time on the comparison pages.
What if I can't find stock of PWR247T-100-15R0J?
You can fill out our help required form which you can use to request a quote for PWR247T-100-15R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.