Status: | Unknown |
---|---|
Series: | PWR220T-35 Series |
RoHS: | Unknown |
Prices starting from US$1.60
Resistance | 470ohm |
---|---|
Product Range | PWR220T-35 Series |
Power Rating | 35W |
Resistor Element Material | Thick Film |
Resistor Case Style | TO-220 |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Voltage Rating | 250V |
PWR220T Thick film Resistor 470R 35W 5% | RS |
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-35 Series, 470 Ohm, 35 W, - 5%, 250 V Rohs Compliant: Yes |Bourns PWR220T-35-4700J | Newark Electronics |
RES, 470R, 35W, TO-220, THICK FILM | element14 |
Resistor, 470 Ohm, ± 5%, 35 W, TO-220, Thick Film, High Power | Avnet America |
PWR220T-35 Thick Film Fixed Resistor TO-220,470Ohm 5% 35W +/-100ppm | Bourns PWR220T-35-4700J | RS Americas |
Resistor, 470 Ohm, � 5%, 35 W, TO-220, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR220T-35-4700J?
Additional datasheets, footprints and schematics for PWR220T-35-4700J are listed on our Part Details page. You can also find images and similar parts to PWR220T-35-4700J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR220T-35-4700J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR220T-35-4700J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR220T-35-4700J fall under?
The PWR220T-35-4700J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR220T-35-4700J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR220T-35-4700J you can contact the distributor directly for product support, shipping queries etc.
Is the PWR220T-35-4700J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR220T-35-4700J have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PWR220T-35-4700J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR220T-35-4700J often in real-time on the comparison pages.
What if I can't find stock of PWR220T-35-4700J?
You can fill out our help required form which you can use to request a quote for PWR220T-35-4700J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.