Status: | Unknown |
---|---|
Series: | PWR220T-20 Series |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
326
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
490
in stock
|
Buy Now | |
element14
from US$2.04
|
295
in stock
|
Buy Now | |
Farnell
from US$2.04
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
62
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$3.45
|
-
|
Buy Now |
Resistance | 0.5ohm |
---|---|
Product Range | PWR220T-20 Series |
Power Rating | 20W |
Resistor Element Material | Thick Film |
Resistor Case Style | TO-220 |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Voltage Rating | 250V |
Bourns Power Resistor 20W 500mOhm 1% | Distrelec |
PWR220T Thick film Resistor 0R5 20W 1% | RS |
RESISTOR THICK FILM, 0.5OHM, 1%, TO-220 | element14 |
Thick Film Resistor, 0.5Ohm, 1%, To-220 | Newark Electronics |
Resistor, 500 Milliohms, ± 1%, 20 W, TO-220, Thick Film, High Power | Avnet America |
PWR220T Series TO-220 Radial Fixed Resistor 500mOhms +/-1% 20W +/-100ppm | Bourns PWR220T-20-R500F | RS Americas |
Where can I find additional details, specifications and documents for a PWR220T-20-R500F?
Additional datasheets, footprints and schematics for PWR220T-20-R500F are listed on our Part Details page. You can also find images and similar parts to PWR220T-20-R500F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR220T-20-R500F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR220T-20-R500F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR220T-20-R500F fall under?
The PWR220T-20-R500F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR220T-20-R500F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR220T-20-R500F you can contact the distributor directly for product support, shipping queries etc.
Is the PWR220T-20-R500F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR220T-20-R500F have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for PWR220T-20-R500F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR220T-20-R500F often in real-time on the comparison pages.
What if I can't find stock of PWR220T-20-R500F?
You can fill out our help required form which you can use to request a quote for PWR220T-20-R500F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.