Status: | Unknown |
---|---|
Series: | PWR220T-20 Series |
RoHS: | Unknown |
Resistance | 5.6ohm |
---|---|
Product Range | PWR220T-20 Series |
Power Rating | 20W |
Resistor Element Material | Thick Film |
Resistor Case Style | TO-220 |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Voltage Rating | 250V |
Through Hole Current Sense Resistor, Aec-Q200 Pwr220T-20 Series, 5.6 Ohm, 20 W, - 1%, 250 V Rohs Compliant: Yes |Bourns PWR220T-20-5R60F | Newark Electronics |
RES, 5R6, 20W, TO-220, THICK FILM | element14 |
Resistor, 5.6 Ohm, ± 1%, 20 W, TO-220, Thick Film, High Power | Avnet America |
PWR220T Series TO-220 Radial Fixed Resistor 5.6Ohms +/-1% 20W +/-100ppm | Bourns PWR220T-20-5R60F | RS Americas |
Resistor, 5.6 Ohm, � 1%, 20 W, TO-220, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR220T-20-5R60F?
Additional datasheets, footprints and schematics for PWR220T-20-5R60F are listed on our Part Details page. You can also find images and similar parts to PWR220T-20-5R60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR220T-20-5R60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR220T-20-5R60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR220T-20-5R60F fall under?
The PWR220T-20-5R60F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR220T-20-5R60F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR220T-20-5R60F you can contact the distributor directly for product support, shipping queries etc.
Is the PWR220T-20-5R60F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR220T-20-5R60F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PWR220T-20-5R60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR220T-20-5R60F often in real-time on the comparison pages.
What if I can't find stock of PWR220T-20-5R60F?
You can fill out our help required form which you can use to request a quote for PWR220T-20-5R60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.