Status: | Unknown |
---|---|
Series: | PWR163 Series |
RoHS: | Unknown |
Resistor Case Style | TO-252 (DPAK) |
---|---|
Resistance | 2.2ohm |
Product Range | PWR163 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 25W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (07-Jul-2017) |
SMD Chip Resistor, 2.2 Ohm, ± 1%, 25 W, Thick Film, Power | Avnet America |
SMD Chip Resistor, 2.2 Ohm, � 1%, 25 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a PWR163S-25-2R20F?
Additional datasheets, footprints and schematics for PWR163S-25-2R20F are listed on our Part Details page. You can also find images and similar parts to PWR163S-25-2R20F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR163S-25-2R20F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR163S-25-2R20F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR163S-25-2R20F fall under?
The PWR163S-25-2R20F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PWR163S-25-2R20F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR163S-25-2R20F you can contact the distributor directly for product support, shipping queries etc.
Is the PWR163S-25-2R20F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR163S-25-2R20F have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for PWR163S-25-2R20F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR163S-25-2R20F often in real-time on the comparison pages.
What if I can't find stock of PWR163S-25-2R20F?
You can fill out our help required form which you can use to request a quote for PWR163S-25-2R20F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.