PWR163S-25-12R0JE Passive Components by Bourns Electronics

POWER RESISTOR 5% / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for Newark
Newark
from US$1.89
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.72
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Power Resistor 5% /Tape & Reel - 13" Reel |Bourns PWR163S-25-12R0JE | Newark Electronics
RES PWR 12OHM 5% 25W 100PPM/ C SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PWR163S-25-12R0JE?

Additional datasheets, footprints and schematics for PWR163S-25-12R0JE are listed on our Part Details page. You can also find images and similar parts to PWR163S-25-12R0JE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PWR163S-25-12R0JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR163S-25-12R0JE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PWR163S-25-12R0JE fall under?

The PWR163S-25-12R0JE is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to PWR163S-25-12R0JE when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PWR163S-25-12R0JE you can contact the distributor directly for product support, shipping queries etc.

Is the PWR163S-25-12R0JE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PWR163S-25-12R0JE have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for PWR163S-25-12R0JE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PWR163S-25-12R0JE often in real-time on the comparison pages.

What if I can't find stock of PWR163S-25-12R0JE?

You can fill out our help required form which you can use to request a quote for PWR163S-25-12R0JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay