Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.20
|
No stock
|
Buy Now | |
Sager
from US$81.45
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$94.87
|
-
|
Buy Now | |
Future Electronics
from US$87.06
|
-
|
Buy Now | |
Avnet America
from US$112.60
|
-
|
Buy Now | |
element14
from US$96.71
|
-
|
Buy Now | |
TTI Europe
from US$80.72
|
-
|
Buy Now | |
Richardson RFPD
from US$79.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 167mA |
Isolated DC/DC Converters - Through Hole 5W REG. DC/DC CONV. | Sager |
Dc-Dc Converter, Iso Pol, 2 O/P, 5W, 15V, -15V | Newark Electronics |
PWR1546AC Series 5 W Dual Output â–’15 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 15V/-15V 0.167A/-0.167A 5W 5-Pin | Avnet America |
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 15V, -15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a PWR1546AC?
Additional datasheets, footprints and schematics for PWR1546AC are listed on our Part Details page. You can also find images and similar parts to PWR1546AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR1546AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR1546AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR1546AC fall under?
The PWR1546AC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PWR1546AC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR1546AC you can contact the distributor directly for product support, shipping queries etc.
Is the PWR1546AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR1546AC have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PWR1546AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR1546AC often in real-time on the comparison pages.
What if I can't find stock of PWR1546AC?
You can fill out our help required form which you can use to request a quote for PWR1546AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.