Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | -15V |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 1.5W UNREG. DC/DC CONV. | Sager |
Dc-Dc Converter, Iso Pol, 2 O/P, 1.5W, 15V, -15V | Newark Electronics |
DC/DC Power Supply Dual-OUT 15V/-15V 0.05A/-0.05A 1.5W 24-Pin PDIP | Avnet America |
CONVERTER, DC/DC, 1.5W UNREG | Farnell |
Where can I find additional details, specifications and documents for a PWR1317AC?
Additional datasheets, footprints and schematics for PWR1317AC are listed on our Part Details page. You can also find images and similar parts to PWR1317AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR1317AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR1317AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR1317AC fall under?
The PWR1317AC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PWR1317AC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR1317AC you can contact the distributor directly for product support, shipping queries etc.
Is the PWR1317AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR1317AC have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for PWR1317AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR1317AC often in real-time on the comparison pages.
What if I can't find stock of PWR1317AC?
You can fill out our help required form which you can use to request a quote for PWR1317AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.