PWR1311AC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 1.5W, 15V, -15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.27

Distributor Stock
Logo for Newark
Newark
from US$35.26
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$30.93
-
Buy Now
Logo for Sager
Sager
from US$30.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1.5W
Output Voltage - Output 1 15V
Output Current - Output 1 50mA
Output Voltage - Output 2 -15V
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 1.5W, 15V, -15V | Newark Electronics
DC/DC Power Supply Dual-OUT 15V/-15V 0.05A/-0.05A 1.5W 24-Pin PDIP | Avnet America
Isolated DC/DC Converters - Through Hole 12V+/-15VOUT +/-50MA 24PIN DIP | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PWR1311AC?

Additional datasheets, footprints and schematics for PWR1311AC are listed on our Part Details page. You can also find images and similar parts to PWR1311AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PWR1311AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR1311AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PWR1311AC fall under?

The PWR1311AC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to PWR1311AC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PWR1311AC you can contact the distributor directly for product support, shipping queries etc.

Is the PWR1311AC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PWR1311AC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for PWR1311AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PWR1311AC often in real-time on the comparison pages.

What if I can't find stock of PWR1311AC?

You can fill out our help required form which you can use to request a quote for PWR1311AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay