Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 100mA |
Width | 20.45mm |
RoHS Compliant | Yes |
PWR13xxC Series 1.5 W 12 Vin 15 Vout 4 kV Isolated Unregulated DC/DC Converter | Future Electronics |
Dc-Dc Converter, Iso Pol, 1 O/P, 1.5W, 100Ma, 15V | Newark Electronics |
DC/DC Power Supply Single-OUT 15V 0.1A 1.5W 24-Pin PDIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1.5W UNREG. DC/DC CONV. | Sager |
Where can I find additional details, specifications and documents for a PWR1308AC?
Additional datasheets, footprints and schematics for PWR1308AC are listed on our Part Details page. You can also find images and similar parts to PWR1308AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR1308AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR1308AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR1308AC fall under?
The PWR1308AC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PWR1308AC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR1308AC you can contact the distributor directly for product support, shipping queries etc.
Is the PWR1308AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR1308AC have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for PWR1308AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR1308AC often in real-time on the comparison pages.
What if I can't find stock of PWR1308AC?
You can fill out our help required form which you can use to request a quote for PWR1308AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.