Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 1.5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Width | 20.45mm |
RoHS Compliant | Yes |
Dc/Dc Converter | Newark Electronics |
Module DC-DC 1-OUT 12V 0.125A 1.5W 9-Pin PDIP | Avnet America |
Isolated DC/DC Converters - Through Hole 1.5W UNREG. DC/DC CONV. | Sager |
Where can I find additional details, specifications and documents for a PWR1301AC?
Additional datasheets, footprints and schematics for PWR1301AC are listed on our Part Details page. You can also find images and similar parts to PWR1301AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PWR1301AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PWR1301AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PWR1301AC fall under?
The PWR1301AC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PWR1301AC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PWR1301AC you can contact the distributor directly for product support, shipping queries etc.
Is the PWR1301AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PWR1301AC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for PWR1301AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PWR1301AC often in real-time on the comparison pages.
What if I can't find stock of PWR1301AC?
You can fill out our help required form which you can use to request a quote for PWR1301AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.