Status: | Unknown |
---|---|
Series: | Pan-Wrap PW Series |
RoHS: | Unknown |
Prices starting from US$127.22
Wrap Material | Polyethylene |
---|---|
Wrap Colour | Natural |
Bundle Dia Min - Metric | 10.9mm |
Bundle Dia Max - Metric | 14mm |
Reel Length (Metric) | 61m |
Reel Length (Imperial) | 200ft |
Bundle Dia Min - Imperial | 0.43" |
Bundle Dia Max - Imperial | 0.55" |
Product Range | Pan-Wrap PW Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Split Harness Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 14mm |
Cable Diameter Min | 10.9mm |
Colour | Natural |
External Diameter - Imperial | 0.5" |
External Diameter - Metric | 12.7mm |
Internal Diameter | 12.7mm |
Sleeving / Tubing Type | Flexible |
Sleeving Colour | Natural |
Sleeving Material | PE (Polyethylene) |
Split Harness Wrap, Pe, Natural, 0.5In Od, 200Ft | Newark Electronics |
.50"(12.7mm)Panwrap, Natural, 200ft.(, Pan-Wrap Series | Panduit PW50F-T | RS Americas |
Cable Accessories Split Harness Wrap Polyethylene Natural Reel | Avnet America |
Harness Wrap, 200-ft L, Split Slot Pattern, Polyethylene, Natural | Carlton-Bates |
Spiral Wraps, Sleeves, Tubing & Conduit 200' NATURAL .43 DIA | Sager |
SLEEVING WRAP, NAT, 12.7MM, 60.96M | Farnell |
Where can I find additional details, specifications and documents for a PW50F-T?
Additional datasheets, footprints and schematics for PW50F-T are listed on our Part Details page. You can also find images and similar parts to PW50F-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PW50F-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PW50F-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PW50F-T fall under?
The PW50F-T is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PW50F-T when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PW50F-T you can contact the distributor directly for product support, shipping queries etc.
Is the PW50F-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PW50F-T have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for PW50F-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PW50F-T often in real-time on the comparison pages.
What if I can't find stock of PW50F-T?
You can fill out our help required form which you can use to request a quote for PW50F-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.