Status: | Unknown |
---|---|
Series: | Pan-Wrap PW Series |
RoHS: | Unknown |
Prices starting from US$101.26
Wrap Material | Polyethylene |
---|---|
Wrap Colour | Black |
Bundle Dia Min - Metric | 28.6mm |
Bundle Dia Max - Metric | 41.3mm |
Reel Length (Metric) | 15.2m |
Reel Length (Imperial) | 50ft |
Bundle Dia Min - Imperial | 1.13" |
Bundle Dia Max - Imperial | 1.63" |
Product Range | Pan-Wrap PW Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Split Harness Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 41.3mm |
Cable Diameter Min | 28.6mm |
Colour | Black |
External Diameter - Imperial | 1.5" |
External Diameter - Metric | 38.1mm |
Internal Diameter | 38.1mm |
Sleeving / Tubing Type | Flexible |
Sleeving Colour | Black |
Sleeving Material | PE (Polyethylene) |
Pan-Wrap split harness wrap, 1.5"Dia, 50 ft. reel, polyethylene, black. | Panduit PW150F-L20 | RS Americas |
Split Harness Wrap, Pe, Black, 1.5In Od, 50Ft | Newark Electronics |
Cable Accessories Split Harness Wrap Polyethylene Black Reel | Avnet America |
SLEEVING WRAP, BLK, 38MM, 15.24M | element14 |
PANWRAP 1.50 IF*50FT | TTI Europe |
Spiral Wraps, Sleeves, Tubing & Conduit 1 .50 Panwrap Black 50 ft. | Sager |
Where can I find additional details, specifications and documents for a PW150F-L20?
Additional datasheets, footprints and schematics for PW150F-L20 are listed on our Part Details page. You can also find images and similar parts to PW150F-L20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PW150F-L20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PW150F-L20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PW150F-L20 fall under?
The PW150F-L20 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PW150F-L20 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PW150F-L20 you can contact the distributor directly for product support, shipping queries etc.
Is the PW150F-L20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PW150F-L20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for PW150F-L20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PW150F-L20 often in real-time on the comparison pages.
What if I can't find stock of PW150F-L20?
You can fill out our help required form which you can use to request a quote for PW150F-L20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.