Status: | Unknown |
---|---|
Series: | Pan-Wrap PW Series |
RoHS: | Unknown |
Prices starting from US$248.38
Wrap Material | - |
---|---|
Wrap Colour | - |
Bundle Dia Min - Metric | - |
Bundle Dia Max - Metric | - |
Reel Length (Metric) | 30.5m |
Reel Length (Imperial) | 100ft |
Bundle Dia Min - Imperial | - |
Bundle Dia Max - Imperial | - |
Product Range | Pan-Wrap PW Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Split Harness Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 28.6mm |
Cable Diameter Min | 20.6mm |
Colour | Natural |
Internal Diameter | 25.4mm |
Length | 30.5m |
Sleeving / Tubing Type | Flexible |
Sleeving Colour | Natural |
Sleeving Material | PE (Polyethylene) |
Split Harness Wrap, Pe, Natural, 1In Od, 100Ft | Newark Electronics |
SPLIT HARNESS WRAP, PE, NATURAL, 1IN OD, 100FT | element14 |
Cable Accessories Split Harness Wrap Polyethylene Natural Reel | Avnet America |
Pan-Wrap split harness wrap, 1", polyethylene, natural. | Panduit PW100F-C | RS Americas |
Spiral Wraps, Sleeves, Tubing & Conduit 1(25.4mm) Panwrap Natural 100 ft | Sager |
Where can I find additional details, specifications and documents for a PW100F-C?
Additional datasheets, footprints and schematics for PW100F-C are listed on our Part Details page. You can also find images and similar parts to PW100F-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PW100F-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PW100F-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PW100F-C fall under?
The PW100F-C is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PW100F-C when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PW100F-C you can contact the distributor directly for product support, shipping queries etc.
Is the PW100F-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PW100F-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PW100F-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PW100F-C often in real-time on the comparison pages.
What if I can't find stock of PW100F-C?
You can fill out our help required form which you can use to request a quote for PW100F-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.