Status: | Unknown |
---|---|
Series: | Pan-Wrap PW Series |
RoHS: | Unknown |
Prices starting from US$276.31
Wrap Material | Polyethylene |
---|---|
Wrap Colour | Black |
Bundle Dia Min - Metric | 20.6mm |
Bundle Dia Max - Metric | 28.6mm |
Reel Length (Metric) | 30.5m |
Reel Length (Imperial) | 100ft |
Bundle Dia Min - Imperial | 0.81" |
Bundle Dia Max - Imperial | 1.13" |
Product Range | Pan-Wrap PW Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Split Harness Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 28.6mm |
Cable Diameter Min | 20.6mm |
Colour | Black |
Internal Diameter | 25.4mm |
Length | 30.5m |
Sleeving / Tubing Type | Flexible |
Sleeving Colour | Black |
Sleeving Material | PE (Polyethylene) |
Split Harness Wrap, Pe, Black, 1In Od, 100Ft | Newark Electronics |
SPLIT HARNESS WRAP, PE, BLACK, 1IN OD, 100FT | element14 |
Pan-Wrap split harness wrap, 1"Dia, 100ft. reel, polyethylene, black. | Panduit PW100F-C20 | RS Americas |
Cable Accessories Split Harness Wrap Polyethylene Black Reel | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit 1(25.4mm) Panwrap Black 100 ft. | Sager |
Where can I find additional details, specifications and documents for a PW100F-C20?
Additional datasheets, footprints and schematics for PW100F-C20 are listed on our Part Details page. You can also find images and similar parts to PW100F-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PW100F-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PW100F-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PW100F-C20 fall under?
The PW100F-C20 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PW100F-C20 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PW100F-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the PW100F-C20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PW100F-C20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for PW100F-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PW100F-C20 often in real-time on the comparison pages.
What if I can't find stock of PW100F-C20?
You can fill out our help required form which you can use to request a quote for PW100F-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.