Status: | Unknown |
---|---|
Series: | PVS Series |
RoHS: | Unknown |
Prices starting from US$5,890.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6,753.15
|
8
in stock
|
Buy Now | |
TestEquity
from US$6,037.84
|
4
in stock
|
Buy Now | |
RS Americas
from US$5,890.00
|
2
in stock
|
Buy Now | |
element14
from US$6,365.09
|
2
in stock
|
Buy Now | |
Farnell
from US$6,179.91
|
2
in stock
|
Buy Now | |
Distrelec
from US$6,100.71
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5,890.00
|
-
|
Buy Now | |
Carlton-Bates
from US$7,544.83
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 1kV |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 5kW |
Supply Voltage Min | 170VAC |
Supply Voltage Max | 265VAC |
Manufacturer Warranty | 3 Years |
Product Range | PVS Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
DC Power Supply, 1000 V, 5 A, 5 kW | B&K Precision PVS10005 | RS Americas |
POWER SUPPLY, 1-CH, 1KV, 5A, PROG | element14 |
B&K Precision DC Power Supply Programmable 1kV 5A 5kW USB / RS232 / RS485 / GPIB / Ethernet / Analogue | Distrelec |
Power Supply Output Type:Programmable | Newark Electronics |
Where can I find additional details, specifications and documents for a PVS10005?
Additional datasheets, footprints and schematics for PVS10005 are listed on our Part Details page. You can also find images and similar parts to PVS10005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVS10005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVS10005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVS10005 fall under?
The PVS10005 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PVS10005 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVS10005 you can contact the distributor directly for product support, shipping queries etc.
Is the PVS10005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVS10005 have stock available?
Authorised distributors including RS, TestEquity, RS Americas, element14 and Farnell have stock available or on a lead time for PVS10005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVS10005 often in real-time on the comparison pages.
What if I can't find stock of PVS10005?
You can fill out our help required form which you can use to request a quote for PVS10005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.