PVG5H103C03R00 Passive Components by Bourns Electronics

TRIMMER-SMD 4MM SQ MT CERMET / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for RS
RS
from US$2.29
338
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

PVG, SMT side adj cermet trimmer,10K | RS
Res, Trimmer, 10K, Side Adjust, 10% | Newark Electronics
Res Cermet Trimmer 10K Ohm 10% 1/4W 11(Elec)Turn 1.5mm (4.8 X 4.9 X 3.7mm) J-Hook SMD T/R | Avnet America
10K OHM 10% 5MM MULTITURN | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PVG5H103C03R00?

Additional datasheets, footprints and schematics for PVG5H103C03R00 are listed on our Part Details page. You can also find images and similar parts to PVG5H103C03R00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PVG5H103C03R00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG5H103C03R00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PVG5H103C03R00 fall under?

The PVG5H103C03R00 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to PVG5H103C03R00 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PVG5H103C03R00 you can contact the distributor directly for product support, shipping queries etc.

Is the PVG5H103C03R00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PVG5H103C03R00 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for PVG5H103C03R00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PVG5H103C03R00 often in real-time on the comparison pages.

What if I can't find stock of PVG5H103C03R00?

You can fill out our help required form which you can use to request a quote for PVG5H103C03R00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay