Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
36
in stock
|
Buy Now | |
element14
from US$2.13
|
539
in stock
|
Buy Now | |
Farnell
from US$2.13
|
539
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
523
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
504
in stock
|
Buy Now | |
TTI Europe
from US$1.82
|
500
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
499
in stock
|
Buy Now | |
Distrelec
from US$2.47
|
447
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRIMMER POT, 1KOHM, 0.25W, SMD | element14 |
Res, Trimmer, 1K, Top Adjust, 10% | Newark Electronics |
1K OHM 10% 5MM MULTITURN | TTI Europe |
TRIMMER-SMD 4MM SQ MT CERMET Square / 12 turn / Sealed | Bourns PVG5A102C03R00 | RS Americas |
Bourns Trimmer Potentiometer 1kOhm 250mW | Distrelec |
PVG, SMT top adj cermet trimmer,1K | RS |
Res Cermet Trimmer 1K Ohm 10% 1/4W 11(Elec)Turn 1.5mm (4.8 X 3.9 X 5mm) J-Hook SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a PVG5A102C03R00?
Additional datasheets, footprints and schematics for PVG5A102C03R00 are listed on our Part Details page. You can also find images and similar parts to PVG5A102C03R00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG5A102C03R00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG5A102C03R00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG5A102C03R00 fall under?
The PVG5A102C03R00 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PVG5A102C03R00 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG5A102C03R00 you can contact the distributor directly for product support, shipping queries etc.
Is the PVG5A102C03R00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG5A102C03R00 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and TTI Europe have stock available or on a lead time for PVG5A102C03R00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG5A102C03R00 often in real-time on the comparison pages.
What if I can't find stock of PVG5A102C03R00?
You can fill out our help required form which you can use to request a quote for PVG5A102C03R00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.