Status: | Unknown |
---|---|
Series: | PVG3 Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | PVG3 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Res, Trimmer, Top Adj, 20K, 1Turn, Smd | Newark Electronics |
Res Cermet Trimmer 20K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R | Avnet America |
TRIMMER, POT, 20K, 1TURN, SMD | Farnell |
Where can I find additional details, specifications and documents for a PVG3G203C01R00?
Additional datasheets, footprints and schematics for PVG3G203C01R00 are listed on our Part Details page. You can also find images and similar parts to PVG3G203C01R00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PVG3G203C01R00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PVG3G203C01R00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PVG3G203C01R00 fall under?
The PVG3G203C01R00 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PVG3G203C01R00 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PVG3G203C01R00 you can contact the distributor directly for product support, shipping queries etc.
Is the PVG3G203C01R00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PVG3G203C01R00 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for PVG3G203C01R00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PVG3G203C01R00 often in real-time on the comparison pages.
What if I can't find stock of PVG3G203C01R00?
You can fill out our help required form which you can use to request a quote for PVG3G203C01R00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.