Status: | Unknown |
---|---|
Series: | PV Series |
RoHS: | Unknown |
Grommet Type | Open |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | 15.9mm |
Grommet Material | PVC (Polyvinylchloride) |
Mounting Hole Dia | 20mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Product Range | PV Series |
SVHC | No SVHC (27-Jun-2018) |
External Width | 6.4mm |
Pvc Grommet | Newark Electronics |
Where can I find additional details, specifications and documents for a PV73M GROMMET PK 100?
Additional datasheets, footprints and schematics for PV73M GROMMET PK 100 are listed on our Part Details page. You can also find images and similar parts to PV73M GROMMET PK 100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV73M GROMMET PK 100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV73M GROMMET PK 100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV73M GROMMET PK 100 fall under?
The PV73M GROMMET PK 100 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PV73M GROMMET PK 100 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV73M GROMMET PK 100 you can contact the distributor directly for product support, shipping queries etc.
Is the PV73M GROMMET PK 100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV73M GROMMET PK 100 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for PV73M GROMMET PK 100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV73M GROMMET PK 100 often in real-time on the comparison pages.
What if I can't find stock of PV73M GROMMET PK 100?
You can fill out our help required form which you can use to request a quote for PV73M GROMMET PK 100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.